EN
  • EN
  • DE

SN74AHCT139N

Part No SN74AHCT139N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16DIP  /  Decoder/Demultiplexer 1 x 2:4 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT139
Other Names -296-4670-5,-SN74AHCT139NE4R,-296-4670-5,SN74AHCT139NE4,2156-SN74AHCT139N,SN74AHCT139NG4,-SN74AHCT139NR,-SN74AHCT139NE4,296-4670-5,SN74AHCT139NG4,SN74AHCT139NE4,TEXTISSN74AHCT139N
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256865-SN74AHCT139N
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139N CAD Model

Description

The SN74AHCT139N is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is fabricated with advanced silicon-gate CMOS technology, which ensures that it has the high-speed performance of LSTTL combined with the true CMOS low power consumption.

This versatile device features two individual 2-line to 4-line decoders in a single package. Each half of the SN74AHCT139N can be used as a decoder or a demultiplexer without external gating. The active-low enable (G) input can be used as a data input for demultiplexing applications. When the enable input is high, all outputs are forced low.

The SN74AHCT139N has a wide operating voltage range of 4.5V to 5.5V, making it compatible with a variety of systems. The device also features balanced propagation delays and transition times, which contribute to its excellent operational reliability and precision.

With its industry-standard 16-pin DIP (Dual In-line Package), the SN74AHCT139N is easy to integrate into a wide range of applications. It is commonly used in memory decoding or data routing applications, where it provides two sets of four mutually-exclusive outputs. This makes it an ideal choice for implementing space-efficient and power-conscious hardware designs.

Key features of the SN74AHCT139N include:

  • Two independent 2-line to 4-line decoders/demultiplexers
  • Operating voltage range of 4.5V to 5.5V
  • Standard outputs that can sink 20 mA and source 4 mA
  • Low power consumption: 20 µA max ICC
  • Typical tpd of 11 ns
  • ±8-mA output drive at 5 V
  • Low input current of 1 µA max
  • Available in a 16-pin DIP package

Whether you're designing a complex digital system or a simple logic gate application, the SN74AHCT139N from Texas Instruments provides a reliable, high-performance solution for your decoding and demultiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess