EN
  • EN
  • DE

SN74AHCT139NSR

Part No SN74AHCT139NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 2:4 16SO / Decoder/Demultiplexer 1 x 2:4 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT139
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256876-SN74AHCT139NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139NSR CAD Model

Description

SN74AHCT139NSR Dual 2-Line to 4-Line Decoders/Demultiplexers

The SN74AHCT139NSR from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed to facilitate multiplexing and demultiplexing applications. This integrated circuit is part of the 'AHCT' family, known for its advanced high-speed CMOS technology, which offers the intrinsic benefits of CMOS complemented by the speed of TTL circuits.

Each of the two independent decoders of the SN74AHCT139NSR functions on a separate enable input (G1 and G2) which, when active low, allows the respective decoder to accept the binary coded inputs (A and B) and activate the appropriate output (Y0 to Y3). The decoders demultiplex the input signals by directing them to the corresponding outputs based on the current input combination. This makes the SN74AHCT139NSR an ideal choice for implementing non-inverting decoder functions.

Key Features:

  • Operates from a wide voltage range of 4.5V to 5.5V, making it compatible with a variety of logic levels and suitable for interfacing with 5V systems.
  • High-drive outputs (-32-mA IOH, 64-mA IOL), which provide the ability to drive multiple devices and long lines, enhancing its applicability in complex digital systems.
  • Outputs can drive up to 10 LSTTL loads, ensuring compatibility with older logic families and providing ample driving capability.
  • Typical tpd of 11 ns, which indicates a fast propagation delay time, contributing to improved system speed.
  • Low power consumption, characterized by ICC of 20 µA max, which is beneficial for power-sensitive applications.
  • Available in a small-outline package, the SN74AHCT139NSR is designed for optimized board space utilization, making it suitable for space-constrained applications.

The SN74AHCT139NSR is a versatile component that can be used in a wide array of digital systems, such as memory decoding, data routing, and control logic applications. Its robust design ensures reliable operation over the industrial temperature range, making it a preferred choice for industrial, commercial, and telecommunications systems.

With the combination of speed, power efficiency, and functional density, the SN74AHCT139NSR from Texas Instruments stands out as a fundamental building block in digital logic design and implementation.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess