EN
  • EN
  • DE

SN74AHCT14QDRQ1

Part No SN74AHCT14QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 6IN 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AHCT14
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-18293-1, 296-18293-2-NDR, 296-18293-6, 296-18293-6-NDR, -296-18293-1-NDR, -SN74AHCT14QDRQ1-NDR, 296-18293-2, 296-18293-1-NDR, -296-18293-1-ND, 296-18293-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934531-SN74AHCT14QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT14QDRQ1 CAD Model

Description

The SN74AHCT14QDRQ1 from Texas Instruments is a high-performance, automotive-grade device that belongs to the 'AHCT' family of logic gates. This integrated circuit is specifically designed to address the stringent requirements of automotive applications, ensuring reliability and robustness in various operating conditions.

Key Features

  • Logic Type: The device features six independent Schmitt-trigger inverters, making it suitable for applications that require signal conditioning due to noisy inputs.
  • Operating Voltage: It operates over a broad voltage range of 4.5 V to 5.5 V, providing compatibility with 5V systems and ensuring stable performance.
  • Output Drive Capability: The SN74AHCT14QDRQ1 can source or sink up to 8 mA at 5 V, offering robust drive capabilities for various loads.
  • Temperature Range: It is designed to function over an extended temperature range of -40°C to 125°C, making it suitable for harsh automotive environments.
  • Package: The device comes in a SOIC package with 14 pins, providing a compact footprint for space-constrained applications.

Applications

The SN74AHCT14QDRQ1 is ideal for a variety of automotive applications such as:

  • Signal conditioning for noisy environments
  • Waveform shaping
  • Glitch filtering
  • Logic level translation
  • Automotive control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHCT14QDRQ1 is qualified for automotive applications, compliant with the AEC-Q100 standards, which ensures that the device meets the reliability requirements for automotive electronics. Additionally, it is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Ordering Information

For purchasing and detailed information about the SN74AHCT14QDRQ1, customers can visit the Texas Instruments website or contact authorized distributors. The part number SN74AHCT14QDRQ1 is used to reference this specific device in a tape and reel packaging suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4014 $50.1750
305+ $0.3294 $100.4670
475+ $0.3191 $151.5725
650+ $0.3088 $200.7200
840+ $0.2985 $250.7400
1,125+ $0.2676 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,599 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess