EN
  • EN
  • DE

SN74AHCT157DGVR

Part No SN74AHCT157DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TVSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 756737-SN74AHCT157DGVR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AHCT157
Introduction Date August 01, 2003
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157DGVR CAD Model

Description

SN74AHCT157DGVR by Texas Instruments

The SN74AHCT157DGVR is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from the reputable electronics manufacturer Texas Instruments. This integrated circuit (IC) is designed to facilitate the selection of one of two data sources for each output, making it an essential component for a wide range of digital applications where data routing is required.

Key Features:

  • Logic Family: The device belongs to the AHCT family, which is known for its high-speed CMOS technology. It is compatible with TTL inputs, making it versatile for interfacing with various logic levels.
  • Operating Voltage: It operates over a broad voltage range of 4.5 V to 5.5 V, which is typical for 5V logic level systems.
  • Package: The SN74AHCT157DGVR comes in a compact TVSOP package, which stands for Thin Very Small Outline Package, with 16 pins. This small form factor is ideal for space-constrained applications.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, ensuring strong signal transmission and robust performance.
  • Speed: With fast propagation delays and transition times, this multiplexer is suitable for high-speed signal processing tasks.

Applications:

The versatility of the SN74AHCT157DGVR makes it suitable for a variety of digital systems. It can be used in:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHCT157DGVR is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. It also features balanced propagation delays and low power consumption, making it an energy-efficient choice for modern electronic designs.

Whether you are designing a complex digital system or simply need a reliable way to route signals, the SN74AHCT157DGVR offers a combination of performance, versatility, and quality that engineers and designers can trust.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2896 $50.6800
425+ $0.2377 $101.0225
655+ $0.2302 $150.7810
900+ $0.2228 $200.5200
1,165+ $0.2154 $250.9410
1,555+ $0.1931 $300.2705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess