EN
  • EN
  • DE
  • IT

SN74AHCT157NSRE4

Part No SN74AHCT157NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO  /  Multiplexer 4 x 2:1 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT157
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256867-SN74AHCT157NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT157NSRE4 CAD Model

Description

The SN74AHCT157NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is a quadruple 2-line to 1-line data selector/multiplexer from the 'AHCT family, which is known for its high-speed CMOS technology.

With its ability to operate at a wide voltage range of 4.5V to 5.5V, the SN74AHCT157NSRE4 is optimized for use in a variety of digital applications. The device features four identical 2-line to 1-line selectors/multiplexers, each with its own selection input (S), two data inputs (A and B), and an output (Y). The selection input controls which data input is connected to the output, allowing for flexible routing of signals within a digital circuit.

The SN74AHCT157NSRE4 has a balanced propagation delay and transition times, which makes it ideal for mixed-mode signal operation as it can switch between analog and digital signals without significant delay. This characteristic is particularly useful in complex digital systems where timing synchronization is crucial.

One of the key features of the SN74AHCT157NSRE4 is its compatibility with both TTL and CMOS logic levels. This means it can interface with older TTL systems as well as newer CMOS-based equipment, providing designers with a versatile tool that can be used in a wide range of applications. Moreover, the device has a low power consumption, which is an essential attribute for power-sensitive applications.

The SN74AHCT157NSRE4 comes in a 16-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT). This compact footprint allows for efficient use of PCB space, making it a great choice for dense circuit designs. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Overall, the SN74AHCT157NSRE4 is a robust and versatile component that provides reliable performance for digital systems requiring high-speed data selection and multiplexing. Its compatibility with multiple logic levels and low power consumption make it a practical choice for designers looking to create efficient and flexible electronic products.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess