EN
  • EN
  • DE

SN74AHCT158DGVRE4

Part No SN74AHCT158DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TVSOP / Multiplexer 4 x 2:1 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHCT158
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256871-SN74AHCT158DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158DGVRE4 CAD Model

Description

Product Overview: SN74AHCT158DGVRE4

The SN74AHCT158DGVRE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 'AHCT' family, which is known for its advanced high-speed CMOS technology. It is specifically created to address the needs of high-speed and low-power systems, making it an ideal choice for a wide range of digital applications.

Key Features

  • Logic Type: The device is a data selector/multiplexer, which means it can select one of two input lines based on a common select input and route it to a single output line.
  • Number of Circuits: It includes four identical circuits, each capable of handling two inputs and providing one output.
  • Output Type: The outputs are designed with a 3-state feature, allowing for connection to a common bus, which is controlled by the output-enable (OE) input.
  • Operating Voltage: The SN74AHCT158DGVRE4 operates at a voltage range of 4.5V to 5.5V, which is typical for 5V systems.
  • Speed: With fast propagation delays and low quiescent power consumption, it is optimized for quick data processing and efficient operation.
  • Package: It is available in a TVSOP (Thin Very Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability in varying environmental conditions.

Applications

The SN74AHCT158DGVRE4 is versatile and can be used in a variety of digital systems, including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Instrumentation and test equipment

With its robust design and high-speed operation, the SN74AHCT158DGVRE4 from Texas Instruments is a reliable choice for designers looking to implement efficient data routing in their digital circuitry. Its industry-standard packaging and operational characteristics make it a versatile component in both prototyping and mass production environments.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess