EN
  • EN
  • DE

SN74AHCT1G02DBV

Part No SN74AHCT1G02DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253622-SN74AHCT1G02DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G02DBV CAD Model

Description

The SN74AHCT1G02DBV is a high-performance, single 2-input positive-NOR gate integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This logic gate is part of the Advanced High-Speed CMOS (AHCT) family, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Operating Voltage: This device operates at a wide range of supply voltages from 4.5V to 5.5V, making it suitable for interfacing with both 5V logic levels and other mixed-voltage applications.
  • High Drive: It has the capability to drive up to 8 LSTTL loads, providing the high drive necessary for various digital circuits.
  • Logic Type: 2-input positive-NOR gate, which outputs a logic high only when both inputs are at a logic low state.
  • Package: The device comes in a small SOT-23 (DBV) package, which is ideal for space-constrained applications.
  • Performance: The SN74AHCT1G02DBV offers fast propagation delays and transition times, which is critical for high-speed logic operations.
  • Low Power Consumption: Its design ensures low power consumption, which is a crucial attribute for battery-powered and energy-efficient devices.
  • Temperature Range: The device is operational over a broad temperature range, typically from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications:

The SN74AHCT1G02DBV is versatile and can be used in a multitude of applications, including:

  • Logic level translation
  • Function generators
  • Power management
  • Data processing
  • Embedded systems
  • Networking equipment
  • Consumer electronics

This component from Texas Instruments is a reliable choice for designers looking to implement basic logic functions with high efficiency and minimal footprint. Its compatibility with 5V systems and LSTTL logic levels also makes it a versatile component for upgrading existing systems or developing new ones.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2211 $50.8530
555+ $0.1815 $100.7325
855+ $0.1758 $150.3090
1,180+ $0.1701 $200.7180
1,520+ $0.1645 $250.0400
2,040+ $0.1474 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,790 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess