Product Overview: SN74AHCT1G08DR by Texas Instruments
The SN74AHCT1G08DR is a high-performance, single-function gate from Texas Instruments designed to meet the demands of high-speed logic systems. This device is part of the 'AHCT' family, which indicates that it is an advanced high-speed CMOS technology with TTL-compatible inputs. The '1G08' signifies that it is a single 2-input positive-AND gate, an essential building block for a variety of digital circuits.
Encased in an 8-pin SOIC package, the SN74AHCT1G08DR is optimized for very low power consumption while providing a robust high-speed performance. This makes it an excellent choice for portable and battery-operated applications where power efficiency is a priority. Moreover, it operates over a broad voltage range of 4.5V to 5.5V, which allows for use in systems that require a 5V logic level.
Key features of the SN74AHCT1G08DR include:
- Logic Function: AND Gate
- Number of Circuits: Single 2-Input
- Output Current: ±8 mA
- Operating Voltage: 4.5V to 5.5V
- Propagation Delay Time: 8ns at 5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 8-SOIC (0.154", 3.90mm Width)
The SN74AHCT1G08DR is designed with latch-up performance that exceeds 250 mA per JESD 17, providing additional reliability and robustness in operation. It also features ESD protection which ensures that the device is safeguarded against electrostatic discharge events, making it more durable in environments where ESD may be a concern.
This AND gate is ideal for a wide range of applications, including but not limited to, logic level shifting, address decoding, and as a basic building block in computing and digital systems. Its small form factor and low power consumption make it particularly well-suited for compact and power-sensitive designs.
In summary, the SN74AHCT1G08DR from Texas Instruments is a versatile and efficient solution for designers looking to implement basic logic functions with a high degree of reliability and performance.