Product Overview: SN74LVC1G79DBVRG4 by Texas Instruments
The SN74LVC1G79DBVRG4 is a versatile single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and high-performance component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Logic Type: The device is a D-type flip-flop, which captures the value of the input data at the moment of the rising edge of the clock signal, providing reliable and predictable output behavior.
- Operating Voltage: It operates over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High Drive: The SN74LVC1G79DBVRG4 can drive up to 24mA, offering robust output drive capability.
- Low Power Consumption: The device features a low ICC of 10µA max, which is ideal for power-sensitive applications.
- Output Type: The flip-flop has a true data output (Q) and a complementary output (Q̅).
- Packaging: It comes in an industry-standard SOT-23-5 package, which is ideal for space-constrained applications.
- Performance: With a maximum propagation delay time of 3.4 ns at 3.3V, the SN74LVC1G79DBVRG4 ensures high-speed operation.
Applications
The SN74LVC1G79DBVRG4 is suitable for a variety of applications where a stable and reliable flip-flop is necessary. Its low power consumption and high-speed operation make it an excellent choice for:
- Portable and battery-operated devices
- Data storage and communication systems
- Industrial controls
- Microprocessor or microcontroller interface circuits
- Logic level translation for mixed-voltage systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G79DBVRG4 is no exception, and it meets stringent industry standards for performance and longevity. Its robust design ensures stable operation in diverse environmental conditions, making it a trustworthy choice for critical and demanding applications.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.