EN
  • EN
  • DE

CLF1G0060S-10U

Part No CLF1G0060S-10U
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF SMALL SIGNAL FIELD-EFFECT TRA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Bulk
Product Status Active
Technology GaN HEMT
Frequency 3GHz ~ 3.5GHz
Gain 14.5dB
Voltage - Test 50 V
Current - Test 50 mA
Power - Output 10W
Voltage - Rated 150 V
Package / Case SOT-1227B
Supplier Device Package SOT-1227B
Base Product Number CLF1G0060
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 915530-CLF1G0060S-10U
Ultra Librarian 3D Model Ultra Librarian CLF1G0060S-10U CAD Model

Description

Introducing the CLF1G0060S-10U from NXP

The CLF1G0060S-10U is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular product is part of NXP's extensive range of high-performance solutions tailored for a variety of applications.

Key Features:

  • High Frequency Operation: The CLF1G0060S-10U operates at a frequency range that is ideal for RF power amplifiers, ensuring efficient signal processing for high-frequency applications.
  • Enhanced Power Efficiency: This product is engineered to provide maximum power efficiency, which is crucial for reducing heat generation and improving the overall lifespan of the device it powers.
  • Robust Design: NXP's commitment to quality is evident in the robust design of the CLF1G0060S-10U, which ensures that it can withstand the rigors of demanding environments and applications.
  • Compact Form Factor: The small size of the CLF1G0060S-10U makes it an excellent choice for space-constrained applications, allowing designers to minimize the footprint of their systems without compromising on performance.
  • Integrated Protection Features: With built-in protection mechanisms, this IC helps to safeguard against potential damage caused by over-voltage, over-temperature, and other electrical anomalies.

Applications:

The versatility of the CLF1G0060S-10U makes it suitable for a wide array of applications, including but not limited to:

  • Wireless communication systems
  • RF power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Base station infrastructure
  • Aerospace and defense systems

Why Choose the CLF1G0060S-10U?

With NXP's reputation for producing high-quality, reliable components, the CLF1G0060S-10U is an excellent choice for engineers and designers looking to enhance their products with top-notch RF performance. Whether for commercial wireless solutions or critical aerospace systems, this IC delivers the performance and reliability that professionals expect from a leading semiconductor manufacturer.

By selecting the CLF1G0060S-10U, you are choosing a product that not only meets the current demands of modern technology but also offers the potential for future innovations in your applications.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess