EN
  • EN
  • DE

SN74AHCT1G32DCKRG4

Part No SN74AHCT1G32DCKRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094850-SN74AHCT1G32DCKRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHCT1G32DCKRG4 CAD Model

Description

Product Overview: SN74AHCT1G32DCKRG4

The SN74AHCT1G32DCKRG4 is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This logic gate is part of the 'AHCT' family, which stands for Advanced High-Speed CMOS Technology with TTL (Transistor-Transistor Logic) compatible inputs. The device is characterized by its ability to operate at a broad voltage range and its compatibility with 5V TTL environments, making it a versatile component for interfacing with both CMOS and TTL logic levels.

Key Features

  • Operating Voltage: The SN74AHCT1G32DCKRG4 operates over a wide supply voltage range of 4.5 V to 5.5 V, which is typical for 5V systems.
  • Logic Type: It is a single 2-input positive-OR gate, which performs the logical OR operation on two inputs to produce a single output.
  • High-Speed Performance: The device boasts a typical tpd (propagation delay time) of 8 ns, ensuring quick response times in high-speed digital circuits.
  • Drive Capability: It has balanced drive capabilities with high current outputs (+/-8 mA at 5V), which helps in driving capacitive loads and ensures reduced output skew.
  • Package: The SN74AHCT1G32DCKRG4 comes in a compact SC70 (SOT-323) package, which is ideal for space-constrained applications.

Applications

This OR gate is suitable for various applications that require a logic-level translation or a simple logic function implementation. Typical applications include:

  • Logic level translation
  • Function generation
  • Signal gating
  • Boolean logic implementations
  • Control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT1G32DCKRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

In summary, the SN74AHCT1G32DCKRG4 from Texas Instruments is a reliable and versatile component for designers looking to incorporate a basic logic function with high-speed performance and compatibility with multiple logic levels in their digital systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess