The SN74AHCT240PWG4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive currents of up to 8 mA at voltages from 4.5V to 5.5V. Manufactured by Texas Instruments, this integrated circuit is part of the 'AHCT family, which is characterized by its high-speed CMOS technology.
Key Features:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Number of Channels: 8
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- Drive Current: ±8 mA
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Temperature Range: -40°C to 85°C
The SN74AHCT240PWG4 is specifically designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. With its balanced propagation delays and transition times, this device is suitable for a wide range of applications that require high speed and low power consumption.
Featuring a broad compatibility with TTL (Transistor-Transistor Logic) levels, the SN74AHCT240PWG4 ensures seamless integration into existing systems. This makes it an excellent choice for interfacing with microprocessors or microcontrollers where signal integrity is paramount.
Applications:
- Memory address drivers
- Clock drivers
- Bus-oriented transmitters and receivers
- Data communication systems
- Microprocessor or microcontroller interface
With its robust design and high-speed performance, the SN74AHCT240PWG4 from Texas Instruments stands out as a reliable and efficient solution for digital signal buffering and driving applications.