EN
  • EN
  • DE

SN74AHCT32PWG4

Part No SN74AHCT32PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP  /  OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74AHCT32PWG4,TEXTISSN74AHCT32PWG4
Standard Package 90
Win Source Part Number 1094851-SN74AHCT32PWG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT32PWG4 CAD Model

Description

Overview of SN74AHCT32PWG4

The SN74AHCT32PWG4 is a high-performance, quadruple 2-input positive-OR gate integrated circuit from Texas Instruments. This versatile logic gate is designed to operate with a wide range of digital applications, making it an essential component for modern electronic systems. Its advanced silicon-gate CMOS technology ensures low power consumption while providing high-speed functionality, which is crucial for energy-efficient and fast-performing devices.

Key Features

  • Logic Type: The device features a quadruple 2-input positive-OR gate configuration, providing the ability to perform logical addition operations, which are fundamental in digital circuits.
  • Operating Voltage: It operates at a wide voltage range of 4.5 V to 5.5 V, making it compatible with TTL (Transistor-Transistor Logic) levels and suitable for interfacing with 5V systems.
  • Output Drive Capability: The SN74AHCT32PWG4 can drive up to 8 LSTTL (Low-power Schottky TTL) loads, providing sufficient current for multiple downstream components.
  • Speed: It boasts a fast propagation delay, ensuring quick response times in high-speed logic systems.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Package: The component comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, allowing for a compact footprint on printed circuit boards (PCBs).

Applications

The SN74AHCT32PWG4 is suitable for a broad array of applications, including:

  • Computing systems
  • Data communication equipment
  • Embedded processing
  • Signal processing
  • Control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT32PWG4 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability for critical applications. The device also meets or exceeds the requirements of the applicable JEDEC standard, providing assurance of its durability and long-term functionality.

Whether you are designing a complex digital system or simply need a reliable logic gate for straightforward applications, the SN74AHCT32PWG4 from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9629 $52.9595
130+ $0.7901 $102.7130
200+ $0.7654 $153.0800
275+ $0.7407 $203.6925
350+ $0.7161 $250.6350
470+ $0.6420 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess