SN74AHCT367N Octal Bus Buffer by Texas Instruments
The SN74AHCT367N is a high-performance, octal bus buffer that comes from the renowned semiconductor manufacturer Texas Instruments. Designed to provide high-speed, non-inverting buffer and line driver capabilities, this integrated circuit is ideal for driving bus lines or buffer memory address registers. The device operates as a single 8-bit buffer or as two 4-bit buffers with separate output-enable (OE) signals, providing flexible control options.
Constructed with advanced silicon-gate CMOS technology, the SN74AHCT367N ensures low power consumption while maintaining high-speed operation. It has the added advantage of being compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for mixed-technology environments and facilitating easy integration into existing systems.
Key features of the SN74AHCT367N include:
- Logic Type: Octal Bus Buffer
- Number of Channels: 8
- Output Type: 3-State, Non-Inverting
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to 85°C
- Package: 20-Pin PDIP (Plastic Dual-In-Line Package)
The device's 3-state outputs interface directly with system bus lines, which means that when the output-enable (OE) input is high, the outputs are in a high-impedance state. This allows for bidirectional operation of bus lines without the need for external components. Furthermore, the SN74AHCT367N exhibits a fast propagation delay and transition times, ensuring rapid data transfer and minimal signal delay.
Housed in a robust PDIP package, the SN74AHCT367N is designed for through-hole mounting, which is ideal for prototyping and applications where durability and ease of replacement are important. Its wide operating temperature range ensures reliability across various environmental conditions, making it suitable for industrial and commercial applications.
Whether you are designing data buses, memory interfaces, or need a reliable buffer for your digital systems, the SN74AHCT367N from Texas Instruments is an excellent choice that combines performance, versatility, and reliability.