EN
  • EN
  • DE

SN74AHCT373DWR

Part No SN74AHCT373DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1253649-SN74AHCT373DWR
Manufacturer Homepage www.ti.com
Family Name SN74AHCT373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT373DWR CAD Model

Description

The SN74AHCT373DWR from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to offer a robust storage solution for 8-bit data in bus-oriented systems. The SN74AHCT373DWR is part of the 'AHCT' family, which is characterized by its use of advanced high-speed CMOS technology with TTL compatibility.

The device comes in a wide-body SOIC package with a 20-pin configuration, making it suitable for surface-mount technology (SMT) applications. Its part number suffix 'DWR' indicates that it is provided in a tape and reel packaging, which is ideal for automated assembly processes.

Key Features:

  • Logic Type: Octal D-type Transparent Latches with 3-state outputs
  • Logic Level: Operates at TTL-compatible input switching levels
  • Bus-Friendly: Direct bus connection when outputs are not active
  • Wide Operating Voltage: 4.5 V to 5.5 V, suitable for a variety of applications
  • High Drive: Capable of driving 15 LSTTL loads
  • Speed: Fast propagation delays and output transition times
  • Temperature Range: Operable in a wide temperature range from -40°C to 85°C
  • Robustness: Provides latch-up performance that exceeds 250 mA per JESD 17

Applications:

The SN74AHCT373DWR is well-suited for a broad range of applications, including:

  • Buffer/Storage Registers
  • Bus-Oriented Systems
  • Data Control and Management
  • Industrial Controls
  • Microprocessor or Microcontroller Interface

With its combination of high-speed performance, wide operating voltage, and compatibility with TTL signal levels, the SN74AHCT373DWR is a versatile component for designers looking to incorporate reliable data storage and bus management in their digital systems. Texas Instruments' commitment to quality ensures that this latch is a reliable choice for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5551 $52.7345
220+ $0.4555 $100.2100
340+ $0.4413 $150.0420
470+ $0.4270 $200.6900
610+ $0.4128 $251.8080
815+ $0.3701 $301.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess