EN
  • EN
  • DE

SN74AHCT573QDWRQ1

Part No SN74AHCT573QDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCTAL D 20-SOIC  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AHCT573
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257213-SN74AHCT573QDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT573QDWRQ1 CAD Model

Description

SN74AHCT573QDWRQ1 - Texas Instruments Octal Transparent D-Type Latches

The SN74AHCT573QDWRQ1 from Texas Instruments is an advanced high-speed CMOS octal transparent D-type latch designed for automotive and industrial applications. This integrated circuit is engineered to deliver high performance while maintaining low power consumption, making it an ideal choice for a wide range of electronic systems.

This device features eight D-type latches with 3-state outputs. The transparent latches allow data on the input to be output when the latch-enable (LE) input is high. When LE is low, the data that meets the setup times is latched. The 3-state outputs can be placed in either a high impedance OFF-state or active high or low state, allowing for bidirectional interfacing with bus-oriented systems.

With a wide operating voltage range of 4.5V to 5.5V, the SN74AHCT573QDWRQ1 is designed to interface seamlessly with 5V TTL logic. It features a maximum shift frequency of 190 MHz, which allows for rapid data transfer and ensures efficient operation in high-speed systems.

Key features of the SN74AHCT573QDWRQ1 include:

  • Octal D-type latches with 3-state outputs
  • Operational voltage range of 4.5V to 5.5V
  • High-speed operation with a shift frequency of up to 190 MHz
  • Low power consumption, ideal for automotive and industrial applications
  • Qualified for automotive applications (AEC-Q100)
  • Wide operating temperature range (-40°C to +125°C)
  • Available in a wide-body SOIC package (DW)

The device comes in a surface-mount, wide-body SOIC package (DW) with a 20-pin count, providing a compact solution for space-constrained applications. The SN74AHCT573QDWRQ1 is also AEC-Q100 qualified, which means it has been tested to meet the strict quality standards required for use in automotive environments.

Overall, the SN74AHCT573QDWRQ1 is a reliable and versatile component that offers the performance and robustness needed for modern automotive and industrial electronic systems. Its compatibility with 5V TTL logic and low power characteristics make it an excellent choice for designers looking to create efficient and high-performing products.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 48-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess