EN
  • EN
  • DE

SN74AHCT594DG4

Part No SN74AHCT594DG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHCT594
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257122-SN74AHCT594DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT594DG4 CAD Model

Description

SN74AHCT594DG4 - Texas Instruments 8-Bit Shift Registers

The SN74AHCT594DG4 is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the 74AHCT family and is specifically engineered to deliver reliable performance in a wide range of digital applications.

Featuring an 8-bit serial-in, parallel-out shift register, the SN74AHCT594DG4 allows for the serial input of data, which can then be read out in parallel format. This capability makes it an excellent choice for expanding the number of input/output lines at a microcontroller or for converting serial data to parallel interface data for further processing or display.

Constructed with advanced silicon-gate CMOS technology, the SN74AHCT594DG4 provides significant advantages in terms of speed and power consumption. The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while offering the benefits of CMOS technology, such as low quiescent power dissipation and reduced noise margin issues.

The SN74AHCT594DG4 features a wide operating temperature range, from -40°C to 85°C, ensuring stable operation across various environmental conditions. This temperature resilience makes it suitable for industrial and automotive applications, where reliability under temperature extremes is crucial.

Key features of the SN74AHCT594DG4 include an 8-bit serial input to a parallel output register with storage, a 2-V to 5.5-V VCC operation, and typical tpd of 11 ns. It also has ±8-mA output drive at 5 V, which is beneficial for driving loads with moderate current requirements. Additionally, the device comes in a 16-pin SOIC package, which is widely used and preferred for its compact size and ease of PCB layout.

Overall, the SN74AHCT594DG4 from Texas Instruments is a versatile and reliable component for designers and engineers who require an efficient way to manage digital data within their electronic systems. Its robustness, coupled with Texas Instruments' reputation for quality, makes it a smart choice for your next digital design project.

You May Also Be Interested in

Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.9324
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7167 $50.1690
175+ $0.5881 $102.9175
265+ $0.5697 $150.9705
365+ $0.5514 $201.2610
470+ $0.5330 $250.5100
630+ $0.4778 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess