EN
  • EN
  • DE

SN74AHCT74NSR

Part No SN74AHCT74NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74AHCT74
Other Names SN74AHCT74NSRG4,SN74AHCT74NSRG4,SN74AHCT74NSRE4,TEXTISSN74AHCT74NSR,296-SN74AHCT74NSRCT,296-SN74AHCT74NSRTR,SN74AHCT74NSR,2156-SN74AHCT74NSR,SN74AHCT74NSRE4,296-SN74AHCT74NSRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258647-SN74AHCT74NSR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74NSR CAD Model

Description

Product Overview: SN74AHCT74NSR

The SN74AHCT74NSR from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is a member of the '74AHCT family of logic devices, designed to operate at a wide voltage range while providing fast switching speeds and low power consumption. The SN74AHCT74NSR is particularly suitable for a wide array of digital applications, including data storage, data transfer, and signal processing.

Key Features

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with 5V TTL Logic levels
  • Logic Family: AHCT
  • Output Current: High-level output current of -8 mA and low-level output current of 8 mA
  • Propagation Delay Time: Fast propagation delays (tpd) of 8 ns at 5 V, enhancing the speed of digital circuits
  • Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.209", 5.30mm Width)
  • IC Interface Type: CMOS/TTL

Applications

The SN74AHCT74NSR's versatility makes it ideal for numerous applications, including:

  • Frequency division
  • Counters
  • Control systems
  • Memory registers
  • Phase-locked loops (PLLs)
  • Computer systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHCT74NSR is no exception and is manufactured to the highest standards, ensuring stable and reliable performance in a variety of conditions. Its robust design is built to withstand the rigors of industrial environments, making it a dependable choice for critical applications.

Environmental Compliance

The SN74AHCT74NSR is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances. This compliance reflects Texas Instruments' dedication to environmental sustainability and the promotion of safe electronic components.

For designers looking for a reliable and high-performing dual D-type flip-flop, the SN74AHCT74NSR from Texas Instruments is an excellent choice that combines speed, efficiency, and durability.

You May Also Be Interested in

NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess