EN
  • EN
  • DE

SN74ALS158

Part No SN74ALS158
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 1-OF-2 DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253711-SN74ALS158
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS158 CAD Model

Description

The SN74ALS158 from Texas Instruments is a high-performance, quadruple 1-line to 1-line data selectors/multiplexers that provides the functionality of four individual 2-input multiplexers in a single 16-pin package. This integrated circuit is designed for multiplexing and data routing applications within digital systems, where it is essential to control the flow of data from multiple sources to a single destination.

Each multiplexer in the SN74ALS158 has two binary control inputs, labeled A and B, and an active-low enable input, which is common to all four units. When the enable input is low, the selected data from one of the two input lines is passed to the output. This selection is based on the values of the A and B inputs, allowing for precise control over which input is routed through to the output at any given time.

The SN74ALS158 is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade applications. The device features a typical power dissipation of 1 mW per gate and a maximum propagation delay time of 11 ns, ensuring efficient and fast operation suitable for high-speed digital systems.

The device is fabricated with Texas Instruments' Advanced Low-Power Schottky (ALS) technology, which combines low power consumption with high-speed operation. This makes the SN74ALS158 an excellent choice for interfacing with other ALS and AS family members, as well as with the TTL family, due to its compatibility in terms of logic levels and power dissipation.

The SN74ALS158 comes in a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, providing flexibility for both through-hole and surface-mount technology (SMT) applications. Its robust design ensures reliable operation in a wide range of digital applications, including data transmission, signal gating, and control system logic.

In summary, the SN74ALS158 from Texas Instruments is a versatile and reliable component for designers looking to optimize the performance of their digital systems with efficient data selection and routing capabilities.

You May Also Be Interested in

Intel
Need more? Email Us
Spansion
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8749 $56.2470
70+ $1.5384 $107.6880
105+ $1.4904 $156.4920
140+ $1.4423 $201.9220
180+ $1.3942 $250.9560
240+ $1.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess