EN
  • EN
  • DE

SN74ALS161BDR

Part No SN74ALS161BDR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER DEC/BIN 4BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 40MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1007617-SN74ALS161BDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS161BDR CAD Model

Description

The SN74ALS161BDR from Texas Instruments is a high-performance, 4-bit binary counter designed for use in a wide range of electronics applications. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) logic family and is known for its fast counting operations and reliable performance in digital systems.

Key Features:

  • Logic Type: 4-Bit Binary Counter
  • Counting Sequence: Up
  • Output Configuration: Standard Totem Pole
  • Propagation Delay Time: 18ns at 5V
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

The SN74ALS161BDR is capable of counting at high speeds, making it an essential component in applications requiring precise timing and control, such as digital clocks, frequency counters, and other sequential logic circuits. Its totem pole output configuration allows for direct interfacing with other logic families, providing versatility in mixed-logic environments.

This IC operates within a supply voltage range of 4.5V to 5.5V, which is typical for many digital systems, ensuring compatibility and ease of integration. The device also features a robust temperature operating range, ensuring reliability and stable performance under varying environmental conditions.

Available in a compact 16-SOIC package, the SN74ALS161BDR is suitable for surface-mount technology (SMT), which is beneficial for modern, high-density electronic assemblies. The small footprint of the IC helps to minimize board space, providing an efficient solution for space-constrained applications.

Whether used in consumer electronics, industrial control systems, or data processing equipment, the SN74ALS161BDR from Texas Instruments stands out as a reliable and efficient choice for designers looking to implement a high-speed binary counting function in their projects.

You May Also Be Interested in

National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
54LS90 DECADE COUNTER
Lowest to $25.3231
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $25.3270
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess