Product Overview: SN74ALS164ANS
The SN74ALS164ANS is a high-performance, 8-bit serial-in parallel-out shift register designed by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) family, which combines the low power consumption of standard CMOS technology with the speed and drive capabilities of Schottky TTL.
Key Features
- Logic Family: ALS
- Number of Bits: 8 bits
- Package: SOIC-14
- Operating Temperature Range: 0°C to 70°C
- Voltage Supply: 4.5V to 5.5V
- Output Current: -0.4mA to 8mA
- Propagation Delay Time: 11ns at 5V
Functional Description
The SN74ALS164ANS is equipped with two serial data inputs (A and B), eight parallel data outputs (Q0 to Q7), a clock input (CP), and a clear input (CLR). The device allows for serial-to-parallel data conversion with storage and features edge-triggered clocking, which makes it suitable for a wide range of applications including data buffering, shift registers, and digital signal processing.
Applications
Due to its versatile nature, the SN74ALS164ANS can be used in various electronic systems, such as:
- Data acquisition systems
- Instrumentation and control systems
- Communication systems
- Microprocessor interfaces
- LED and LCD displays
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS164ANS is no exception. It is designed to meet stringent industry standards, ensuring high performance and stability in a variety of operating conditions. The device is RoHS compliant and is designed for commercial-grade applications, making it a reliable choice for both prototyping and mass production.
Ordering Information
For detailed ordering and shipping information, customers can visit the Texas Instruments website or contact an authorized distributor. The part number SN74ALS164ANS should be referenced to ensure the correct product specification.