EN
  • EN
  • DE

SN74ALS165DE4

Part No SN74ALS165DE4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS165
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257105-SN74ALS165DE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS165DE4 CAD Model

Description

SN74ALS165DE4 Parallel-Load 8-Bit Shift Register

The SN74ALS165DE4 is a high-performance, parallel-load 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-power Schottky (ALS) family, known for combining low power consumption with high-speed operation. The device is particularly suitable for applications requiring the conversion of parallel data to serial data, making it an ideal choice for digital signal processing, data acquisition systems, and communication interfaces.

Key Features:

  • Parallel-Load Capability: The SN74ALS165DE4 allows for the parallel loading of data, which can then be serially shifted out at high speed.
  • Wide Operating Voltage Range: This device operates over a wide voltage range from 4.5 V to 5.5 V, providing compatibility with most 5V systems and ensuring reliable performance.
  • Direct Clear Function: A direct clear input allows users to reset the shift register, ensuring data integrity and facilitating error handling in digital circuits.
  • High-Speed Operation: As part of the ALS series, this shift register boasts high-speed operation, making it suitable for high-frequency signal processing tasks.
  • Low Power Consumption: The low-power Schottky technology reduces power consumption without compromising on speed, making it an energy-efficient choice for portable and battery-powered applications.

Applications:

  • Data conversion from parallel to serial format
  • Digital signal processing (DSP)
  • Data acquisition systems
  • Communication interfaces
  • Instrumentation and control systems

Product Specifications:

The SN74ALS165DE4 features a 16-pin dual in-line package (DIP), making it convenient for breadboard prototyping and production PCBs. Its operating temperature range of 0°C to 70°C ensures reliability across various environmental conditions. The device also meets or exceeds the specifications of the ANSI Standard 74ALS series, ensuring compatibility with other ALS components and systems.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team. With its robust feature set and reliable performance, the SN74ALS165DE4 is a versatile component that enhances the functionality of digital systems requiring efficient serial data processing.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
ON Semiconductor
IC SHIFT REG STATIC 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3678
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.6258
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Diodes Incorporated
LOGIC AHC STD SO-14
Lowest to $0.1720
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess