EN
  • EN
  • DE

SN74ALS352NS

Part No SN74ALS352NS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094869-SN74ALS352NS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS352NS CAD Model

Description

The SN74ALS352NS is a versatile and high-performance integrated circuit developed by Texas Instruments, designed to function as a dual 4-input multiplexer. As a member of the Advanced Low-Power Schottky (ALS) family, this device is optimized for exceptional speed and energy efficiency, making it a suitable choice for a wide range of digital applications.

Key Features

  • Logic Family: The SN74ALS352NS belongs to the ALS logic family, which is renowned for combining low power consumption with high-speed operation.
  • Dual Multiplexer: It comprises two individual 4-input multiplexers on a single chip, allowing for the selection of one out of four data sources for each multiplexer.
  • Input and Output Configuration: The device features a common select input, which simplifies control logic and conserves additional input lines. The outputs are non-inverting, providing a direct correlation between selected input and output.
  • Package Type: Encased in a 16-pin plastic SOP (Small Outline Package), the SN74ALS352NS is designed for surface mounting, saving valuable board space and facilitating compact design.
  • High-Speed Performance: With its ALS technology, the SN74ALS352NS offers fast switching times, which is crucial for high-speed data processing and communication systems.
  • Wide Operating Range: The device can operate over a wide range of voltages, typically from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) power levels.

Applications

The SN74ALS352NS is designed for use in a variety of digital systems where multiple data sources need to be routed or selected. Common applications include:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computer systems
  • Digital signal processing

With its combination of speed, efficiency, and versatility, the SN74ALS352NS from Texas Instruments is an essential component for designers seeking reliable and high-performing multiplexing solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess