EN
  • EN
  • DE

SM8205AOC-TRL

Part No SM8205AOC-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 327240-SM8205AOC-TRL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM8205AOC-TRL CAD Model

Description

The SM8205AOC-TRL is a dual N-Channel enhancement mode MOSFET from Anpec. Similar to the SM8205AOC-TRG, this device is designed for use in a variety of power management and load switching applications where efficiency and space are critical. The SM8205AOC-TRL offers low on-resistance, which minimizes power loss and heat dissipation, making it ideal for battery-powered devices and other high-efficiency applications.

Applications

  • Battery protection circuits in smartphones and tablets
  • Load switching in portable devices
  • Power management in DC-DC converters
  • Battery management systems (BMS)
  • Power distribution in notebooks and laptops

Features

  • Low on-resistance (RDS(on)) to minimize power loss
  • Dual N-Channel MOSFET configuration
  • Enhancement mode operation
  • Fast switching speed for efficient performance
  • Small footprint packaging for space-constrained applications
  • Gate-Source Voltage (VGS) rating suitable for various applications

Benefits

  • Improved energy efficiency due to low RDS(on)
  • Reduced heat generation, enhancing system reliability
  • Compact design allows for use in smaller devices
  • Extended battery life in portable applications
  • Simplified circuit design with dual MOSFET configuration
  • Enhanced thermal performance

Additional Details

The SM8205AOC-TRL's low gate charge also contributes to its efficient operation. It is typically available in a space-saving package, such as a SOP-8. The key difference between the SM8205AOC-TRL and the SM8205AOC-TRG is the packaging and reel orientation. Understanding its specific electrical characteristics, such as the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), is crucial for proper application. This MOSFET is designed to operate within specific voltage and current ranges to ensure optimal performance and reliability. It is important to consult the datasheet for detailed specifications and application guidelines. The “-TRL” suffix typically indicates the specific packaging and tape & reel specifications for automated assembly processes. This product also often features ESD protection.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess