EN
  • EN
  • DE

SN74ALS574BNG4

Part No SN74ALS574BNG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALS
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 18 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-PDIP
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number 74ALS574
Other Names SN74ALS574BNE4,SN74ALS574BNE4
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258614-SN74ALS574BNG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS574BNG4 CAD Model

Description

Product Overview: SN74ALS574BNG4

The SN74ALS574BNG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. Known for its reliability and versatility, this octal edge-triggered D-type flip-flop is essential for applications requiring the capture and storage of data. It is part of the Advanced Low-Power Schottky (ALS) logic family, which offers a balanced trade-off between speed and power consumption.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Edge-Triggered: Capable of capturing data on the rising edge of the clock signal
  • 3-State Outputs: Facilitates bus-oriented applications with its high-impedance state
  • Data Flow: Direct clear and clock inputs
  • Package: Offered in a 20-pin PDIP (Plastic Dual-In-Line Package)
  • Temperature Range: Operates between 0°C and 70°C

Performance and Quality

The SN74ALS574BNG4 is designed for optimal performance in digital systems. Its fast propagation delays and setup times are ideal for high-speed operations, while the low power consumption of the ALS technology ensures efficiency. The device's robust latch-up performance exceeds 100mA on all input and output lines, showcasing Texas Instruments' commitment to quality and reliability.

Applications

This flip-flop is versatile and can be used in various applications, including:

  • Temporary storage of data
  • Data transceivers
  • System resource registers
  • Bus drivers
  • Memory address registers

Environmental and Regulatory Compliance

The SN74ALS574BNG4 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability. Texas Instruments is dedicated to providing products that meet the highest standards for global regulatory compliance.

Support and Resources

For technical support, detailed product specifications, and application resources, customers can visit the Texas Instruments website. There, one can find data sheets, reference designs, and a supportive community forum to assist in integrating the SN74ALS574BNG4 into various projects and products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess