EN
  • EN
  • DE

SN74ALS621A-1NSRE4

Part No SN74ALS621A-1NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259887-SN74ALS621A-1NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS621A-1NSRE4 CAD Model

Description

The SN74ALS621A-1NSRE4 is a high-performance, bi-directional octal bus transceiver from Texas Instruments, designed to facilitate the transfer of data between two buses of a digital system. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which combines the speed of Schottky TTL with lower power consumption, making it ideal for interfacing with memory, microprocessors, and other digital systems where high-speed, bidirectional data flow is essential.

Key Features:

  • Logic Type: Bi-Directional Transceiver
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • Logic Family: ALS
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20
  • Output Current: High/Low -24mA/24mA

Product Description:

The SN74ALS621A-1NSRE4 features two sets of eight bidirectional data paths, which are designed to drive heavily loaded buses with up to 48 mA of bus-driving capability. Each byte has separate control inputs which can be shorted together for full 8-bit operation, enhancing the flexibility of the device. The functionality of the SN74ALS621A-1NSRE4 includes bus hold on the data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs do not float when the bus is not being driven.

With a wide operating temperature range and the ability to interface with 5V logic signals, this bus transceiver is suitable for a broad spectrum of applications. The device's packaging is a slim, small-outline integrated circuit, which is ideal for space-constrained applications.

As a product of Texas Instruments, a leader in semiconductor solutions, the SN74ALS621A-1NSRE4 is manufactured with high standards to ensure reliability and performance. It is commonly used in data communication, networking, and industrial systems that require robust and efficient data transfer capabilities.

Applications:

  • Data Communication
  • Networking Equipment
  • Industrial Control Systems
  • Microprocessor or Microcontroller Interface

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess