EN
  • EN
  • DE

SN74ALS641ADWR

Part No SN74ALS641ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR),Cut Tape (CT)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74ALS641
Other Names -SN74ALS641ADWRR,-296-5069-1,SN74ALS641ADWRG4,SN74ALS641ADWRE4,SN74ALS641ADWRG4,-296-5069-1,-SN74ALS641ADWRG4R,2156-SN74ALS641ADWR,TEXTISSN74ALS641ADWR,-SN74ALS641ADWRE4R,SN74ALS641ADWRE4,-SN74ALS641ADWRE4,296-5069-2,296-5069-1,-SN74ALS641ADWRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259929-SN74ALS641ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS641ADWR CAD Model

Description

The SN74ALS641ADWR is a high-performance integrated circuit designed by Texas Instruments, known for its reliability and versatility in digital systems. This device belongs to the SN74ALS series and is particularly useful for facilitating bidirectional communication between data buses. The SN74ALS641ADWR features octal bus transceivers with 3-state outputs, which are capable of driving heavily loaded buses with up to 15 LSTTL loads.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels.
  • High-Drive Outputs: With -15 mA IOL and 24 mA IOH, this IC can drive multiple loads, ensuring robust performance in complex circuits.
  • Bus-Pin Protection: SN74ALS641ADWR comes with built-in clamp diodes to protect the device against high-voltage spikes on the bus lines, enhancing its durability and reliability.
  • Direction Control: The direction of data flow is managed by the DIR input, while the output-enable (OE) input can disable the device's outputs to allow passive bus management.
  • 3-State Outputs: The 3-state outputs ensure that the device can be disconnected from the bus during idle or inactive periods, minimizing power consumption and preventing bus contention.

Applications

The SN74ALS641ADWR is suitable for a wide range of applications, including:

  • Data bus transceiving
  • Memory switching circuits
  • Input/output port expansion
  • Bus isolation

Package and Quality

The device is offered in a wide-body SOIC (DW) package, which is designed for improved thermal performance and space-saving on PCBs. Each unit is rigorously tested to meet Texas Instruments' high-quality standards, ensuring consistent performance and long-term reliability for industrial and commercial applications.

With its robust design and advanced features, the SN74ALS641ADWR from Texas Instruments is an excellent choice for designers looking to implement efficient and reliable data bus communication in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess