The SN74ALS805AN3 from Texas Instruments is a high-performance, octal-bus transceiver designed for asynchronous communication between data buses. This integrated circuit (IC) features bidirectional interface logic that ensures seamless data flow between two buses with matching or differing voltage levels. The SN74ALS805AN3 is a crucial component in digital systems where robust data transfer is a necessity.
Key Features
- Logic Type: Octal-Bus Transceiver
- Logic Family: ALS
- Operating Voltage: 4.5V to 5.5V
- Output Current: ±24mA
- Propagation Delay Time: Typically 4.5ns at 5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Through Hole
- Package / Case: PDIP-20
Product Description
The SN74ALS805AN3 is designed to improve the performance and flexibility of your digital systems. As an octal-bus transceiver, it comprises eight individual bi-directional line drivers/receivers that work in concert to facilitate data exchange between two 8-bit buses. This IC is part of the Advanced Low-Power Schottky (ALS) logic family, which is well-known for its balance between speed and power consumption.
With its wide operating voltage range of 4.5V to 5.5V, the SN74ALS805AN3 is versatile and can be integrated into a variety of digital systems without the need for additional level-shifting hardware. The device also boasts a fast propagation delay time, which is critical for maintaining high-speed data communication and ensuring minimal signal latency.
The SN74ALS805AN3 comes in a Plastic Dual-In-Line Package (PDIP-20), making it suitable for through-hole mounting techniques. This package style is favored for its ease of handling and robustness, which is particularly useful for prototyping and manufacturing processes where durability is key.
Overall, the SN74ALS805AN3 from Texas Instruments is a reliable and efficient solution for designers looking to facilitate fast and stable data transfer between buses in their digital systems. Its combination of speed, low power consumption, and ease of integration make it a highly sought-after component in the electronics industry.