EN
  • EN
  • DE

SN74ALS992DW

Part No SN74ALS992DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP 9BIT D 24-SOIC  /  D-Type Transparent Latch 1 Channel 9:9 IC Tri-State 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS992
Other Names 296-33775-5,SN74ALS992DWG4,TEXTISSN74ALS992DW,2156-SN74ALS992DW,SN74ALS992DWG4,SN74ALS992DW
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257356-SN74ALS992DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS992DW CAD Model

Description

The SN74ALS992DW is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its exceptional speed and energy efficiency. The SN74ALS992DW is specifically crafted to meet the rigorous demands of complex digital systems.

Key Features

  • High-Speed Operation: The SN74ALS992DW is optimized for rapid signal processing, ensuring swift data handling in critical applications.
  • Low Power Consumption: As part of the ALS series, this device is engineered to operate with minimal power draw, making it ideal for energy-sensitive designs.
  • Durable Construction: Housed in a robust 24-pin SOIC package, the SN74ALS992DW is built to withstand harsh conditions and provide reliable performance over an extended lifespan.
  • Wide Operating Temperature Range: This component is capable of functioning across a broad temperature spectrum, ensuring stability and reliability in varying environmental conditions.
  • Logic-Level Compatibility: The SN74ALS992DW is designed to interface seamlessly with other logic families, offering versatile integration options for system designers.

Applications

The SN74ALS992DW is well-suited for a diverse array of applications, particularly where speed and power efficiency are paramount. It is commonly utilized in:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Computing and data processing units
  • Instrumentation and control systems
  • Professional audio and video equipment

Technical Specifications

The technical specifications of the SN74ALS992DW include a wide supply voltage range and fast propagation delay times. The device operates from a 4.5 V to 5.5 V supply voltage, which is standard for many digital systems, and features a typical propagation delay time that ensures quick response in high-speed environments.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS992DW is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected from Texas Instruments components. Customers can trust in the reliability and performance of the SN74ALS992DW for their critical design needs.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2399 $54.7197
7+ $14.9661 $104.7627
11+ $14.4984 $159.4824
15+ $14.0307 $210.4605
19+ $13.5631 $257.6989
25+ $12.1600 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,946 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess