EN
  • EN
  • DE

SN74ALVC04PW

Part No SN74ALVC04PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 14-TSSOP
Manufacturer Texas Instruments
Series 74ALVC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74ALVC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33776-5, 296-33776-5-ND, 296-SN74ALVC04PW, SN74ALVC04PW-ND, SN74ALVC04PWE4, SN74ALVC04PWE4-ND, SN74ALVC04PWG4, SN74ALVC04PWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934564-SN74ALVC04PW
Ultra Librarian 3D Model Ultra Librarian SN74ALVC04PW CAD Model

Description

The SN74ALVC04PW from Texas Instruments is a high-performance, hex inverter integrated circuit designed to meet the demands of modern electronics. This device is part of the ALVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74ALVC04PW is optimized for use in a wide range of applications, including mobile phones, consumer electronics, and industrial control systems.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates that can be used in various logic circuits.
  • Supply Voltage Range: 1.65V to 3.6V - This wide range allows for use in low-voltage applications and compatibility with other logic levels in mixed-voltage systems.
  • Operating Temperature: -40°C to 85°C - The SN74ALVC04PW is designed to operate reliably over a wide temperature range, making it suitable for industrial environments.
  • Propagation Delay Time: Fast propagation delay ensures quick response times in critical applications.
  • Output Drive Capability: ±24-mA Output Drive at 3.3 V - Strong drive capability allows for driving heavier loads with ease.
  • Package: 14-TSSOP - The device comes in a thin shrink small-outline package, which is space-saving and ideal for compact PCB layouts.

Advantages

The SN74ALVC04PW is designed for low-voltage operation, which minimizes power consumption and extends battery life in portable applications. Its compatibility with 5V tolerant inputs allows for interfacing with legacy systems without the need for additional level shifting. The device's robust design ensures signal integrity and reduces the risk of damage due to static discharge or latch-up events.

Applications

With its versatile features, the SN74ALVC04PW is suitable for a variety of applications, including:

  • Signal buffering and inversion
  • Logic level translation
  • Line driving
  • Waveform generation
  • Clock circuits
  • Interface circuits

Overall, the SN74ALVC04PW from Texas Instruments is an essential component for designers looking for a reliable and efficient hex inverter solution in their digital logic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess