EN
  • EN
  • DE

SN74ALVC164245D

Part No SN74ALVC164245D
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734562-SN74ALVC164245D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC164245D CAD Model

Description

The SN74ALVC164245D device from Texas Instruments is a high-performance, 16-bit bus transceiver designed with two distinct purposes: voltage translation and bidirectional data communication. This transceiver is part of the ALVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Voltage Level Translation: The SN74ALVC164245D is capable of translating signals between two different voltage domains. It supports 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it ideal for interfacing between low-voltage and higher-voltage logic circuits.
  • High-Speed Data Transfer: With a maximum data transfer rate of 380 Mbps, this transceiver is suitable for high-speed data transfer applications.
  • Low Power Consumption: The device operates with a low quiescent current, which makes it suitable for battery-powered and power-sensitive applications.
  • Bus Hold on Data Inputs: The bus hold feature eliminates the need for external pull-up/pull-down resistors, thereby reducing system cost and complexity.
  • Flow-Through Architecture: The pinout is designed to facilitate easy PCB layout and to reduce signal skew by arranging data inputs and outputs opposite each other.

Applications

The SN74ALVC164245D is versatile and can be used in a variety of applications, including:

  • Logic level translation for mixed-voltage systems
  • Bus isolation and buffering in computing and telecom systems
  • Signal gating, where direction control is necessary
  • Memory interfacing in servers, desktops, and notebooks
  • Interfacing for FPGAs and microprocessors that require level shifting

Technical Specifications

The device comes in a 48-pin SSOP (Shrink Small Outline Package) and is characterized for operation from -40°C to 85°C. It also features Ioff support, which ensures minimal power consumption when the device is in a powered-down state.

Conclusion

The SN74ALVC164245D from Texas Instruments is a reliable and efficient solution for high-speed data transfer and voltage translation in a variety of electronic applications. Its low-power consumption, high-speed operation, and flow-through architecture make it a practical choice for designers seeking to optimize their systems for both performance and power efficiency.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0591 $52.9550
120+ $0.8691 $104.2920
180+ $0.8419 $151.5420
250+ $0.8147 $203.6750
320+ $0.7876 $252.0320
425+ $0.7061 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess