EN
  • EN
  • DE

SN74ALVC16834ZQLR

Part No SN74ALVC16834ZQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVC
Other Names TEXTISSN74ALVC16834ZQLR,2156-SN74ALVC16834ZQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255990-SN74ALVC16834ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834ZQLR CAD Model

Description

SN74ALVC16834ZQLR - Texas Instruments

The SN74ALVC16834ZQLR is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the ALVC (Advanced Low-Voltage CMOS) family and offers a 18-bit universal bus driver with 3-state outputs. It is particularly suitable for driving bus lines or buffer memory address registers due to its wide bandwidth and low output skew.

Key Features:

  • Voltage Range: The SN74ALVC16834ZQLR operates at a 2.5V to 3.6V VCC range, making it ideal for low-voltage applications that require minimal power consumption.
  • High-Speed Operation: With a typical tpd of 2.7 ns, it is designed for high-speed operation, which is essential for modern digital systems where fast data transfer is crucial.
  • Drive Capability: The device can drive ±24-mA output drive at 3.3 V, which is strong enough to drive multiple devices in a bus configuration without the need for additional buffering.
  • Low Power Consumption: It features a low ICC of 10 μA max, which helps in reducing the overall power consumption of the system it is incorporated into.
  • Bus Hold Data Inputs: The inputs have a bus hold feature which prevents floating inputs and ensures stable operation without the need for external pull-up/pull-down resistors.
  • Package: It comes in a 56-pin BGA (Ball Grid Array) package, which is ideal for space-constrained applications.

Applications:

The SN74ALVC16834ZQLR is versatile and can be used in a wide range of applications. These include:

  • Memory address drivers
  • Bus-oriented systems
  • Data path drivers
  • Backplane driving
  • High-speed data transfer systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALVC16834ZQLR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is RoHS compliant and is designed for extended temperature ranges, ensuring operation in diverse environmental conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
Fairchild/ON Semiconductor
IC TRANSCVR 17BIT N-INV 56TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess