SN74ALVC32PWRG4 - Quad 2-Input OR Gate from Texas Instruments
The SN74ALVC32PWRG4 is a high-performance, quad 2-input OR gate integrated circuit from Texas Instruments, designed to operate with a wide range of supply voltages and deliver fast switching speeds. This device belongs to the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC32PWRG4 is particularly suitable for applications that require the combination of multiple digital signals with minimal propagation delay and power consumption.
Featuring a compact surface-mount package, the SN74ALVC32PWRG4 is designed for optimal performance in a small footprint, making it ideal for space-constrained applications. The device operates over a voltage range of 1.65V to 3.6V, which allows for interfacing with both 3.3V and 2.5V logic levels, providing the flexibility needed for various design requirements. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.
Key features of the SN74ALVC32PWRG4 include:
- Logic Type: Quad 2-Input OR Gate
- Supply Voltage Range: 1.65V to 3.6V
- Output Current: ±24 mA
- Propagation Delay Time: 3.1 ns at 3.3V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
This device also features a low input capacitance and a balanced output drive, which contributes to its high-speed operation. The SN74ALVC32PWRG4 is also equipped with Ioff and power-up 3-state support to ensure that the outputs are in a high-impedance state during power up or down, which helps to prevent any potential damage due to floating inputs.
Whether you're designing high-speed data processing circuits, communication interfaces, or need to perform logical operations in power-sensitive systems, the SN74ALVC32PWRG4 from Texas Instruments is an excellent choice that combines performance, power efficiency, and design flexibility in one compact package.