EN
  • EN
  • DE

SN74ALVC3651-20PCB

Part No SN74ALVC3651-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 2048X36SYNC FIFO MEM 120HLQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 50MHz
Access Time 11.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 350µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ALVC3651
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 671188-SN74ALVC3651-20PCB
Ultra Librarian 3D Model Ultra Librarian SN74ALVC3651-20PCB CAD Model

Description

The SN74ALVC3651-20PCB from Texas Instruments is a high-performance, low-voltage CMOS 64-bit universal shift/storage register designed for use in a wide array of electronics applications. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high speed operation.

Key Features:

  • Voltage Range: The device operates at a voltage range of 2.3V to 3.6V, making it suitable for low-voltage applications and compatible with other logic levels in mixed-voltage systems.
  • High-Speed Operation: With a typical shift frequency of 20 MHz, the SN74ALVC3651-20PCB can handle high-speed data processing tasks efficiently.
  • Low Power Consumption: The ALVC technology ensures that the device maintains low power dissipation without compromising on speed, which is crucial for battery-powered and energy-sensitive designs.
  • Functionality: The device features a 64-bit shift register with parallel and serial data input capabilities, as well as a storage register with 3-state outputs. This versatility allows for a wide range of applications in data storage and transfer.
  • Package: It is offered in a 20-pin PCB (Plastic Dual-In-Line Package), which is widely used and easy to integrate into various circuit designs.

Applications:

The SN74ALVC3651-20PCB is ideal for applications that require the capture and transfer of data, such as:

  • Data communication systems
  • Signal processing
  • Computing and data storage devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

As with all Texas Instruments products, the SN74ALVC3651-20PCB is manufactured to the highest quality standards. It features built-in protection against excessive voltage and current, ensuring long-term reliability and stability in your electronic projects.

Whether you're designing a sophisticated digital system or simply looking for a reliable shift/storage register, the SN74ALVC3651-20PCB offers the performance and quality expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0017 $62.0034
4+ $25.4373 $101.7492
7+ $24.6424 $172.4968
9+ $23.8475 $214.6275
11+ $23.0526 $253.5786
15+ $20.6678 $310.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess