EN
  • EN
  • DE

SN74ALVC7804-40DL

Part No SN74ALVC7804-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 × 18 FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 512X18 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 9K (512 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Supply Voltage (V) 3V ~ 3.6V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ALVC7804
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253878-SN74ALVC7804-40DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7804-40DL CAD Model

Description

SN74ALVC7804-40DL - Texas Instruments

The SN74ALVC7804-40DL is a high-performance, low-voltage CMOS device from Texas Instruments, designed to meet the demands of high-speed data processing and communication systems. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is renowned for its low power consumption and high data throughput capabilities.

Key Features:

  • Speed: The device boasts a 40-bit universal bus driver that provides fast data transfer rates, making it ideal for high-speed applications.
  • Low Voltage: Operating at a voltage range of 1.65V to 3.6V, the SN74ALVC7804-40DL is optimized for low-voltage operations, which helps in reducing overall power consumption.
  • Compatibility: With its 5V tolerant inputs and outputs, it is compatible with mixed-voltage system environments, ensuring seamless integration with both 3.3V and 5V logic levels.
  • Drive Capability: The device can drive up to 24 mA at the outputs, providing strong signal strength for driving heavy loads.
  • Package: It comes in a 56-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards.

Applications:

The SN74ALVC7804-40DL is versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications
  • Servers and networking equipment
  • Signal processing
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and the SN74ALVC7804-40DL is no exception. It is designed to meet the stringent requirements of the industrial and telecommunications markets, ensuring high reliability and performance under varying conditions.

Support and Resources:

For technical support, datasheets, and additional resources, customers can access Texas Instruments' comprehensive online support library, which provides a wealth of information to assist with the design, development, and deployment of applications involving the SN74ALVC7804-40DL.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3261 $53.3044
10+ $10.9343 $109.3430
15+ $10.5926 $158.8890
20+ $10.2509 $205.0180
26+ $9.9092 $257.6392
34+ $8.8841 $302.0594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess