EN
  • EN
  • DE

SN74ALVC7813-40DLR

Part No SN74ALVC7813-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC MEMORY FIFO 64X18 56-SSOP  /  Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names 2156-SN74ALVC7813-40DLR-TITR,TEXTISSN74ALVC7813-40DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258845-SN74ALVC7813-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7813-40DLR CAD Model

Description

The SN74ALVC7813-40DLR is a state-of-the-art integrated circuit from Texas Instruments, renowned for their high-performance semiconductor products. This particular device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is designed to provide optimal speed and power efficiency in electronic systems.

Key Features:

  • Voltage Range: The SN74ALVC7813-40DLR operates at a 2.5V to 3.6V voltage range, making it suitable for low-voltage applications that require efficient power consumption.
  • High-Speed Operation: This device is capable of high-speed operation, which is essential for modern digital applications that demand quick data processing and transfer rates.
  • Drive Capability: With strong drive capabilities, the SN74ALVC7813-40DLR can handle higher currents, allowing it to drive larger loads compared to standard CMOS integrated circuits.
  • Interface Compatibility: It is designed to be compatible with 3.3V logic levels, ensuring easy integration with existing digital systems without the need for level shifting.
  • Low Power Dissipation: The ALVC technology ensures that the device has a low static power consumption, as well as minimal dynamic power dissipation, which is critical for battery-powered and energy-sensitive applications.
  • Packaging: This component comes in a 56-pin SSOP (Shrink Small Outline Package) which is beneficial for space-constrained applications while still offering good thermal performance.

Applications:

The SN74ALVC7813-40DLR is suitable for a wide range of applications, including:

  • High-speed data communication in networking equipment
  • Signal processing in multimedia systems
  • Interface and bus translation for multi-voltage systems
  • Portable and battery-powered electronics
  • Complex digital systems requiring high-speed and low-power operation

Overall, the SN74ALVC7813-40DLR from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed, and power-efficient CMOS device. Its compatibility with existing 3.3V systems and its low-power characteristics make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess