EN
  • EN
  • DE

SN74ALVTH16373DL

Part No SN74ALVTH16373DL
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH 16BIT TRANSP D 48-SSOP  /  D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVTH
Package Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVTH16373
Other Names SN74ALVTH16373DL,74ALVTH16373DLG4,296-49877,2156-SN74ALVTH16373DL,74ALVTH16373DLG4,TEXTISSN74ALVTH16373DL
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257337-SN74ALVTH16373DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16373DL CAD Model

Description

The SN74ALVTH16373DL is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This product falls within the category of latches and flip-flops, which are essential components in digital electronics used for storing and transferring data.

The SN74ALVTH16373DL is a 16-bit transparent D-type latch with 3-state outputs. It is part of the Advanced Low-Voltage BiCMOS Technology (ALVTH) family, which is known for its low-voltage operation and high-speed performance. This particular latch is designed to have a 2.5-V to 3.6-V V<sub>CC operation, making it suitable for interfacing with 3.3-V logic levels while maintaining a high degree of signal integrity.

One of the key features of the SN74ALVTH16373DL is its wide bus-hold data inputs, which eliminate the need for external pull-up resistors and thus simplify board design and layout. The device also offers a flow-through architecture that optimizes PCB layout by facilitating easier routing of data lines.

This latch is equipped with control inputs that include an Output Enable (OE) and a Latch Enable (LE) signal. The OE input controls the outputs' 3-state feature, allowing the outputs to be placed in a high-impedance state, which is particularly useful in bus-oriented systems. The LE input controls the transparent latching capability, ensuring that data can be held or passed through based on the state of this signal.

With its high drive capability, the SN74ALVTH16373DL can drive heavy loads or act as a buffer for interfacing with other high-speed components. It is available in a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing the necessary functionality for complex digital systems.

Whether used in computing, networking, or communication applications, the SN74ALVTH16373DL provides reliable performance and robust data storage capabilities. Designers and engineers will find this latch to be a versatile and indispensable component in their digital logic solutions.

You May Also Be Interested in

Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
PROTOTYPE
Lowest to $0.7195
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
54LS373 OCTAL D-TYPE TRANSPARENT / Channel IC
Lowest to $48.0661
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess