EN
  • EN
  • DE

SN74ALVC7814-25DL

Part No SN74ALVC7814-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 64X18 ASYNC FIFO MEM 56-SSOP  /  Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Product Status Obsolete
Memory Size 1.125K (64 x 18)
Function Asynchronous
Data Rate 40MHz
Access Time 18ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVC
Other Names -296-5172-5,-SN74ALVC7814-25DLR,296-5172-5,296-5172-5R,-296-5172-5,TEXTISSN74ALVC7814-25DL,2156-SN74ALVC7814-25DL-TI,-SN74ALVC7814
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1258835-SN74ALVC7814-25DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7814-25DL CAD Model

Description

The SN74ALVC7814-25DL from Texas Instruments is a highly sophisticated integrated circuit designed to cater to the demanding requirements of modern electronic systems. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Technology: The SN74ALVC7814-25DL is built on advanced CMOS technology, ensuring low power consumption while maintaining high-speed data processing capabilities.
  • Logic Type: This product is a Memory FIFO (First In, First Out) Universal Bus Exchanger, which is essential for applications requiring data buffering and storage with a specific order of retrieval.
  • Voltage Range: It operates over a broad voltage range, typically from 2.3V to 3.6V, making it versatile for various low-voltage applications.
  • Speed: The device boasts a fast clock speed, which is critical for high-performance computing and data-intensive tasks.
  • Package: The SN74ALVC7814-25DL comes in a 56-BSSOP (Shrink Small Outline Package) that is both space-saving and reliable for surface mounting on printed circuit boards.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring stability and functionality in diverse environmental conditions.

Applications

The SN74ALVC7814-25DL is ideal for a wide range of applications due to its high-speed logic and data storage capabilities. It is commonly used in:

  • Data communication equipment
  • Networking hardware, such as routers and switches
  • Signal processing units
  • Computer systems and servers
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVC7814-25DL is no exception, as it is manufactured with the highest standards to ensure optimal performance and longevity in critical applications. Customers can trust in the durability and efficiency of this product for their electronic system needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 28DIP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess