EN
  • EN
  • DE

SN74ALVC7814-40DL

Part No SN74ALVC7814-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 64X18 ASYNC FIFO MEM 56-SSOP  /  Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tube
Memory Size 1.125K (64 x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 20ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 40µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ALVC7814
Other Names -296-5173-5,2156-SN74ALVC7814-40DL,-296-5173-5,296-5173-5,-SN74ALVC7814-40DLR,296-5173-5R,TEXTISSN74ALVC7814-40DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258837-SN74ALVC7814-40DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7814-40DL CAD Model

Description

The SN74ALVC7814-40DL from Texas Instruments is a robust and versatile integrated circuit designed to meet the needs of high-performance digital systems. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC7814-40DL is an ideal choice for a wide range of applications, including telecommunications, computing, and industrial control systems.

Key Features:

  • Technology: The product is built on an advanced CMOS technology, providing a low-power and high-speed solution for digital signal processing.
  • Logic Type: It is categorized as a 'Memory, Specialty' type of logic circuit, which means it is designed for specific applications that require unique memory functions.
  • Operating Voltage: The device operates at a nominal voltage of 1.65V to 3.6V, making it suitable for low-voltage applications and compatible with other logic families.
  • Speed: High-speed performance is a hallmark of the SN74ALVC7814-40DL, ensuring quick data processing and reduced latency in critical applications.
  • Package: It comes in a 56-BSSOP (0.295", 7.50mm Width) package, which offers a compact footprint while allowing for efficient thermal management and connectivity.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and stability in harsh environments.

Applications:

The versatility of the SN74ALVC7814-40DL makes it suitable for a variety of applications. It is widely used in:

  • High-speed digital data processing
  • Telecommunications infrastructure
  • Server and networking equipment
  • Industrial control systems
  • Embedded systems requiring specialized memory functions

With its combination of low-power consumption, high-speed operation, and robust temperature range, the SN74ALVC7814-40DL from Texas Instruments is a reliable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
NXP / Nexperia
IC FIFO REGISTER 9X64 28SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess