EN
  • EN
  • DE

SN74ALVCF162834VR

Part No SN74ALVCF162834VR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCF
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver, CMOS
Number of Circuits 18-Bit
Current - Output High, Low 18mA, 18mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74ALVCF
Other Names -74ALVCF162834VRE4R,-SN74ALVCF162834VRR,-74ALVCF162834VRE4,296-13630-1,-296-13630-1,-74ALVCF162834VRG4,296-13630-2,-296-13630-1,-74ALVCF162834VRG4R,296-13630-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255985-SN74ALVCF162834VR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCF162834VR CAD Model

Description

Product Overview: SN74ALVCF162834VR from Texas Instruments

The SN74ALVCF162834VR is a high-performance, 18-bit universal bus driver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the ALVCF family, which is known for its low-voltage operation and low power consumption. The SN74ALVCF162834VR is particularly suitable for driving bus lines or buffering memory address registers in systems that demand high-speed and low-power operation.

Key Features

  • Voltage Range: This device operates at a 2.5-V to 3.6-V VCC range, providing the flexibility to be used in various low-voltage applications.
  • High-Speed Data Transfer: The SN74ALVCF162834VR is capable of transferring data at high speeds, which is essential for modern, high-performance computing and digital systems.
  • Low Power Consumption: With its low operational power requirements, the device helps in reducing the overall power consumption of the system, making it ideal for power-sensitive designs.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the circuit design and reducing component count.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74ALVCF162834VR facilitates easy PCB layout by simplifying the routing of traces to and from the device.

Applications

The SN74ALVCF162834VR is versatile and can be used in a variety of applications, including:

  • Memory address driving
  • Bus transceiver operations in servers
  • Data communication systems
  • Backplane driving
  • Signal buffering in high-speed networks

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable products. The SN74ALVCF162834VR is no exception and is manufactured to meet the highest industry standards. With Texas Instruments' reputation for quality, you can trust this device to perform reliably in your electronic circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $1.3541
Texas Instruments
Lowest to $13.0799
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $11.2636
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess