EN
  • EN
  • DE

SN74ALVCH162344DLR

Part No SN74ALVCH162344DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DRIVER 3.6V 56SSOP  /  Address Driver 4 Element 2:8 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Address Driver
Number of Elements 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH162344DLR-TITR,TEXTISSN74ALVCH162344DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259818-SN74ALVCH162344DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162344DLR CAD Model

Description

Overview of SN74ALVCH162344DLR

The SN74ALVCH162344DLR is a high-speed, 16-bit buffer and line driver designed by Texas Instruments to deliver top-notch performance in a wide range of digital applications. This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high noise immunity. It is particularly suitable for driving bus lines or buffering memory address registers due to its robust output drive capability and high-speed data transfer rates.

Key Features

  • Logic Family: The device belongs to the ALVC family, which operates with a 2.5V to 3.6V supply, making it compatible with low-voltage applications.
  • Bus-Hold Data Inputs: The SN74ALVCH162344DLR comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, thereby simplifying board design and reducing board space.
  • High Drive: It can drive up 24 mA at the outputs, ensuring strong signal transmission over long traces and through capacitive loads.
  • 3-State Outputs: The outputs feature 3-state capability, providing the flexibility to put the lines in a high-impedance state, which is useful for bus-oriented systems.
  • Edge-Rate Control: With controlled edge rates, the device reduces signal overshoot and undershoot, thus minimizing the noise generated during signal transition.

Applications

Due to its features, the SN74ALVCH162344DLR is ideal for a variety of applications, including:

  • Memory address driving
  • Bus interfacing
  • Signal buffering
  • Data transmission systems
  • Backplane driving

Package and Quality

The device is offered in a 48-pin SSOP (DLR) package, which provides a compact footprint while still being easy to handle in manufacturing and assembly processes. As with all Texas Instruments products, quality is paramount, and the SN74ALVCH162344DLR is designed to meet or exceed the stringent standards set by the industry for performance and reliability.

Environmental Compliance

Moreover, the SN74ALVCH162344DLR is RoHS compliant, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances in its construction.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess