EN
  • EN
  • DE

SN74ALVCH16240DLR

Part No SN74ALVCH16240DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP  /  Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16240DLR,-74ALVCH16240DLRG4R,296-5186-2R,296-5186-6,-SN74ALVCH16240DLRR,2156-SN74ALVCH16240DLR-TITR,-296-5186-1,296-5186-1,296-5186-2,296-5186-1R,TEXTISSN74ALVCH16240DLR,-296-5186-1,-74ALVCH16240DLRG4
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259823-SN74ALVCH16240DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16240DLR CAD Model

Description

SN74ALVCH16240DLR - 16-Bit Buffer/Driver with 3-State Outputs

The SN74ALVCH16240DLR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver both high-speed and low-voltage operation. This integrated circuit is part of the advanced ALVCH series, which utilizes a 3.3V supply and is fabricated with an advanced CMOS technology to achieve robust switching performance with significantly reduced power consumption.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Bits per Element: 16
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage Range: 2.3V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)
  • Bus Hold: No
  • Propagation Delay (Max): 3.7ns at 3.3V, 50pF

Performance and Applications

The SN74ALVCH16240DLR is designed to operate at a high speed while maintaining low power dissipation. It features balanced output drive with current sinking capability of 24mA and sourcing capability of 24mA. The device also exhibits a low ON-state resistance, which enhances its performance in bus driving applications.

With its 3-state outputs, the SN74ALVCH16240DLR is ideal for driving bus lines or buffer memory address registers. The outputs can be placed in a high-impedance state to effectively disconnect the device from the bus, which is necessary for bidirectional data flow in multiplexed bus applications.

This buffer/driver is suitable for a wide range of applications, including signal gating, input/output (I/O) port expansion, and backplane driving, making it a versatile choice for designers in various fields such as telecommunications, computing, and industrial electronics.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVCH16240DLR is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring reliability and performance in critical applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess