EN
  • EN
  • DE

SN74ALVCH162820GR

Part No SN74ALVCH162820GR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 10BIT 56TSSOP  /  Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240", 6.10mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.4ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-TSSOP
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Base Product Number SN74ALVCH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SN74ALVCH162820GR-TITR-ND,-SN74ALVCH162820GR-NDR,296-5207-1,-74ALVCH162820GRG4,296-5207-2,-296-5207-1-ND,2156-SN74ALVCH162820GR,-296-5207-1,-74ALVCH162820GRG4-NDR,TEXTISSN74ALVCH162820GR,-74ALVCH162820GRE4,-74ALVCH162820GRE4-NDR,296-5207-6
Standard Package 2,000
Win Source Part Number 1095195-SN74ALVCH162820GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162820GR CAD Model

Description

The SN74ALVCH162820GR is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular component is part of the ALVCH series, which is known for its advanced low-voltage CMOS technology. The SN74ALVCH162820GR is specifically a 20-bit universal bus driver with 3-state outputs, making it an ideal choice for a wide range of applications that require high-speed data transfer and bus management.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Logic Type: Universal Bus Driver (20-Bit)
  • Output Type: 3-State
  • Supply Voltage Range: 2.3V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 56-TSSOP (Thin Shrink Small Outline Package)
  • RoHS: Compliant with RoHS standards

Performance and Applications

The SN74ALVCH162820GR is designed to facilitate the distribution of high-speed signals across a bus interface without compromising signal integrity. Its 20-bit configuration allows for the simultaneous transmission of multiple data lines, making it highly efficient for complex digital systems. The device features balanced output drive with current limiting resistors, which helps minimize line noise and reduce power consumption.

With its wide operating voltage range and temperature resilience, the SN74ALVCH162820GR is suitable for various applications, including telecommunications, computing, and industrial systems. Its low-voltage operation is particularly beneficial for battery-operated devices where power efficiency is critical. The 3-state outputs enable the bus lines to be released when the device is not in use, allowing for better control of the bus and preventing conflicts with other bus drivers.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74ALVCH162820GR is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliability and performance in the field. The component is also RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Overall, the SN74ALVCH162820GR is a robust and versatile component that provides a reliable solution for managing high-speed data buses in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess