EN
  • EN
  • DE

SN74ALVCH16825DLR

Part No SN74ALVCH16825DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 56SSOP  /  Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCH16825DLR-TITR,74ALVCH16825DLRG4,74ALVCH16825DLRG4,2156-SN74ALVCH16825DLR,TEXTISSN74ALVCH16825DLR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259819-SN74ALVCH16825DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16825DLR CAD Model

Description

SN74ALVCH16825DLR 18-Bit Universal Bus Driver with 3-State Outputs

The SN74ALVCH16825DLR from Texas Instruments is a high-performance, 18-bit universal bus driver designed to facilitate bus-oriented applications. This device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVCH16825DLR is particularly suitable for those applications that require a high-speed, low-power bus interface with a 3-state output feature for bus-oriented applications.

With a wide bus-interface capability, the SN74ALVCH16825DLR can operate at 2.5V to 3.6V, making it versatile for interfacing with different logic levels. The device supports a significant data bandwidth, which makes it an ideal choice for high-speed data transfer and communication systems. The 3-state outputs ensure that multiple devices can share a common bus without interference, as the outputs can be placed in a high-impedance state.

The SN74ALVCH16825DLR features 18-bit inputs and outputs, organized as two 9-bit bus transceivers with 3-state outputs. The device allows data flow from A to B or B to A, depending upon the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.

One of the key benefits of the SN74ALVCH16825DLR is its support for low-voltage operation and low static power consumption, which is critical in battery-powered and power-sensitive applications. Additionally, the device offers a bus-hold feature that retains the last active state when no input signal is present, reducing the need for external pull-up or pull-down resistors.

Furthermore, the SN74ALVCH16825DLR is packaged in a 56-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications. This product is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.

Overall, the SN74ALVCH16825DLR is a robust, high-speed bus driver that provides a reliable interface solution for data-intensive applications. Its low-power consumption and versatile features make it an excellent choice for designers looking to optimize their system performance while maintaining power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess