EN
  • EN
  • DE

SN74ALVTH16821DL

Part No SN74ALVTH16821DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56SSOP / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 2-Element 56-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay @ V, Max CL 3.5ns @ 3.3V, 50pF
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Current - Quiescent 100μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Win Source Part Number 794949-SN74ALVTH16821DL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Family Name SN74ALVTH16821
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16821DL CAD Model

Description

The SN74ALVTH16821DL from Texas Instruments is a high-performance, 20-bit flip-flop with 3-state outputs designed to be used in bus-oriented applications. This integrated circuit is part of TI's Advanced Low-Voltage CMOS family, offering both high-speed operation and low-power consumption, making it suitable for a wide range of digital interfacing applications, including telecommunication, computing, and industrial markets.

Key Features:

  • Technology: Advanced Low-Voltage CMOS technology ensures fast switching speeds while maintaining low power dissipation.
  • Voltage Range: Operates on a 2.5V to 3.6V supply voltage, providing compatibility with low-voltage systems while also supporting mixed-voltage mode operation.
  • Bus-Friendly Interface: The 20-bit bus interface with 3-state outputs allows for direct connection to a bus-structured system, providing high drive while maintaining signal integrity.
  • Output Drive Capacity: Capable of driving ±12 mA at 2.5V, which suits a variety of load conditions.
  • High Bandwidth: Features a high bandwidth for data transfer, making it ideal for high-speed signal processing and communication applications.
  • Package: Comes in a 56-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs.

Applications:

The SN74ALVTH16821DL is versatile and can be used in a variety of applications such as:

  • Data communication
  • Servers and networking equipment
  • High-speed data acquisition systems
  • Signal processing
  • Industrial control systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74ALVTH16821DL has been designed and tested to meet the stringent requirements of the industrial and commercial markets. With its robust design and proven performance, this product is a reliable choice for designers looking to integrate a high-speed bus interface into their systems.

Summary:

The SN74ALVTH16821DL from Texas Instruments is a 20-bit flip-flop with 3-state outputs, designed for high-speed bus applications. It operates on a low-voltage supply, offers high drive capacity, and comes in a space-efficient package, making it an excellent choice for a wide range of digital interfacing applications.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess