EN
  • EN
  • DE

SN74AS1004A

Part No SN74AS1004A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTING DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253957-SN74AS1004A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS1004A CAD Model

Description

The SN74AS1004A, manufactured by Texas Instruments, is a high-performance hex inverter integrated circuit designed for use in a wide array of digital applications. This versatile chip is part of the advanced Schottky (AS) family, known for its fast switching speeds and improved logic-level performance.

Key Features

  • Logic Type: Inverter - The SN74AS1004A provides six independent inverter gates in a single package, allowing for efficient design and board space optimization.
  • Supply Voltage Range: 4.5V to 5.5V - This range is ideal for typical 5V digital systems, ensuring compatibility with standard power supplies and logic levels.
  • High-Speed: The device boasts a typical propagation delay time of 1.7ns, facilitating rapid signal processing and making it suitable for high-speed applications.
  • Drive Capability: The SN74AS1004A can source up to 15mA and sink up to 64mA, providing robust output drive capabilities for driving heavy loads or multiple outputs in parallel.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range from 0°C to 70°C, ensuring reliable performance in various environmental conditions.

Applications

The SN74AS1004A is ideal for use in a variety of digital circuits where inverting functions are required. Its applications include:

  • Logic inversion
  • Signal buffering
  • Line driving
  • Oscillator circuits
  • Pulse shaping

Package and Quality

The SN74AS1004A is available in multiple package options including PDIP, SOIC, and SOP, providing flexibility for different types of PCB layouts. Texas Instruments is committed to delivering high-quality products, and the SN74AS1004A is no exception, meeting stringent industry standards for performance and reliability.

Support and Resources

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides extensive documentation and design resources to assist with the integration of the SN74AS1004A into various projects.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Lowest to $2.5606
Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2571 $50.2840
100+ $1.0315 $103.1500
155+ $0.9993 $154.8915
210+ $0.9670 $203.0700
270+ $0.9348 $252.3960
360+ $0.8381 $301.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess