EN
  • EN
  • DE

SN74AS174DR

Part No SN74AS174DR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74AS1
Other Names 2156-SN74AS174DR-TITR,TEXTISSN74AS174DR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258583-SN74AS174DR
Ultra Librarian 3D Model Ultra Librarian SN74AS174DR CAD Model

Description

Overview of SN74AS174DR from Texas Instruments

The SN74AS174DR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced hex D-type flip-flop is part of the AS logic family and features six edge-triggered, D-type flip-flops with clear inputs. It is commonly used in a variety of digital applications such as data storage, data transfer, and signal processing.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Supply Voltage Range: 4.5V to 5.5V, typically powered by a 5V supply
  • Operating Temperature: -40°C to 85°C, making it suitable for industrial applications
  • Package / Case: SOIC-16, providing a compact surface-mount footprint
  • Propagation Delay Time: Fast switching speeds that are critical for high-speed operations
  • Output Current: Capable of driving high current loads for connected devices
  • Mounting Type: Surface Mount, which is ideal for modern, high-density PCB designs

Applications

The SN74AS174DR is versatile and can be utilized in a wide range of applications. Its primary function is to store binary information, making it suitable for registers, counters, and memory devices. It is also used in systems that require synchronization or edge-triggered capabilities. Some common applications include:

  • Data storage systems
  • Communication devices
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Industrial automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74AS174DR is no exception and is built to meet stringent industry standards. It is designed for long-term performance and is backed by Texas Instruments' reputation for excellence in manufacturing and design.

Ordering Information

The SN74AS174DR comes in a tape and reel packaging, ensuring safe and secure delivery for mass production requirements. For prototyping or small projects, it can also be ordered in smaller quantities. When ordering, ensure that the product number "SN74AS174DR" is referenced to get the exact specifications listed above.

To learn more about the SN74AS174DR or to place an order, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess