EN
  • EN
  • DE

SN74AS257D

Part No SN74AS257D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AS
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 15mA, 48mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AS257
Other Names SN74AS257D,SN74AS257DE4,SN74AS257DG4,2156-SN74AS257D,296-33804-5,SN74AS257DG4,TEXTISSN74AS257D,SN74AS257DE4
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256819-SN74AS257D
Ultra Librarian 3D Model Ultra Librarian SN74AS257D CAD Model

Description

The SN74AS257D is a high-performance integrated circuit from Texas Instruments designed for multiplexing and data selection in digital systems. This versatile device is a member of the Advanced Schottky (AS) logic family, which is renowned for its fast switching speeds and low power consumption, making it ideal for high-speed applications.

Key Features

  • Quad 2-Line to 1-Line Data Selectors/Multiplexers: The SN74AS257D features four individual 2:1 multiplexers, allowing users to select between two sets of inputs and route them to a single output line.
  • High-Speed Performance: With typical propagation delay times as low as 3.5 ns, this component ensures rapid data processing, which is crucial for time-sensitive applications.
  • Low Power Consumption: The device operates efficiently with a typical power dissipation of just 20 mW, contributing to energy savings in electronic systems.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for interfacing with bus-oriented systems and prevents bus contention issues.
  • Wide Operating Temperature Range: The SN74AS257D functions reliably across a broad temperature range from 0°C to 70°C, ensuring stable performance in various environmental conditions.

Applications

The SN74AS257D is suitable for a wide array of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Process control systems
  • Computer systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Input Voltage (VI) 0V to 5.5V
Output Voltage (VO) 0V to 5.5V
Operating Temperature 0°C to 70°C
Package Type SOIC (Small Outline Integrated Circuit)

With its combination of speed, efficiency, and versatility, the SN74AS257D from Texas Instruments stands out as an excellent choice for designers seeking a reliable multiplexer for their digital systems.

You May Also Be Interested in

Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess