Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUC
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 9mA, 9mA
Voltage Supply Source Single Supply
Operating Supply Voltage 0.8 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1254033-SN74AUC1G19DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AUC1G19
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19DBVR CAD Model

Description

Product Overview: SN74AUC1G19DBVR

The SN74AUC1G19DBVR is a versatile and high-performance single-line to 2-line decoder/demultiplexer from Texas Instruments, designed to address the needs of modern compact and high-speed digital systems. This advanced logic IC is part of the AUC family, engineered to operate with a very low voltage supply while providing high-speed interfacing with a minimal power footprint.

Key Features

  • Low-Voltage Operation: The device is optimized for 0.8-V to 2.7-V V<sub>CC operation, making it suitable for battery-operated and low-power applications.
  • High Speed: It offers a typical t<sub>pd of 2.8 ns at 2.3 V, ensuring swift data processing and transfer, which is critical for high-speed applications.
  • Low Power Consumption: With a µA-level I<sub>CC in standby mode, the SN74AUC1G19DBVR is designed for energy-efficient performance, thus extending battery life in portable devices.
  • Output Drive Capability: The device can drive up to 8 LVTTL inputs, which is beneficial for driving multiple loads in a system.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring resilience against the static electricity commonly encountered in electronic equipment handling.

Applications

The SN74AUC1G19DBVR is suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs
  • Digital Cameras
  • Notebook Computers
  • Portable Media Players

Package and Quality

Encased in a compact SOT-23-6 package, the SN74AUC1G19DBVR is designed for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, providing reliability and performance consistency across the product's lifecycle. Moreover, the device is RoHS compliant, adhering to environmental standards for hazardous substances.

Whether you're designing a new system or upgrading an existing one, the SN74AUC1G19DBVR by Texas Instruments offers the performance, power efficiency, and small form factor necessary to meet the rigorous demands of today's digital electronics.

You May Also Be Interested in

Diodes Incorporated
IC 20-BIT BUS SW 2PORT 48-BQSOP / Bus Switch 2-Element CMOS 20-IN 48-Pin BQSOP Tube
Need more? Email Us
ECAD model for PI5C16210BE
ON Semiconductor
Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Rail / IC MULTIPLEXER 2:1 ECL 5V 8SOIC
Need more? Email Us
ECAD model for MC10EL58DG
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653
ON Semiconductor
Multiplexer/Register 1-Element ECL 12-IN 28-Pin PLCC Tube / IC MUX-REG 6BIT 2:1 ECL 28-PLCC
Need more? Email Us
ECAD model for MC10E167FNG
Intersil
Analog Multiplexer Single 16: 1 28-Pin CDIP
Need more? Email Us
ECAD model for JM38510/19001BXA
ON Semiconductor
Dual Low-Voltage CMOS 2-to-4 Decoder/Demultiplexer | IC DECODER/DEMUX 3-8 16-SOEIAJ
Lowest to $0.2998
ECAD model for MC74LCX138MEL
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS WITH ADDRESS LATCHES | IC DECODER/DEMUX 3-8LINE 16-SOIC
Need more? Email Us
ECAD model for SN74ALS137ADR
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
ON Semiconductor
Decoder/Demultiplexer Dual 2-to-4 Automotive 16-Pin SO EIAJ T/R / IC DCODER/DMUX DUAL 1:4 16SOEIAJ
Need more? Email Us
ECAD model for MC74ACT139MELG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention