EN
  • EN
  • DE

SN74AUC245GQNR

Part No SN74AUC245GQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 2.7V 20BGA / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number SN74AUC2
Other Names 296-17032-2,TEXTISSN74AUC245GQNR,296-17032-6,-296-17032-1,2156-SN74AUC245GQNR-TITR,-296-17032-1,296-17032-6R,296-17032-1R,296-17032-1,296-17032-2R,-SN74AUC245GQNRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259766-SN74AUC245GQNR
Ultra Librarian 3D Model Ultra Librarian SN74AUC245GQNR CAD Model

Description

The SN74AUC245GQNR from Texas Instruments is a high-performance, 8-bit bus transceiver designed with two 8-bit back-to-back registers that enable bidirectional data flow between two buses. The device is optimized for very low-voltage operation, supporting a range of 0.8V to 2.7V, which makes it highly suitable for low-voltage and low-power applications.

Key Features

  • Low-Voltage Operation: Operates from 0.8V to 2.7V, which is ideal for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed: Offers high-speed signaling with a maximum data rate that ensures fast data transmission, making it suitable for high-performance systems.
  • Bi-Directional Interface: The dual-directional data path allows for convenient interfacing between different bus standards or simply acts as a bridge between two buses.
  • Bus Hold: The device features bus-hold functionality, which prevents floating inputs and eliminates the need for external pull-up/pull-down resistors.
  • Flow-Through Architecture: Designed for easy PCB layout, the pins are arranged to facilitate a straight-line data flow between the buses.
  • ESD Protection: Incorporates robust electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling or operation.

Applications

The SN74AUC245GQNR is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Personal Organizers
  • Portable Communication Devices
  • Data Communication Systems
  • High-Speed Data Acquisition and Processing

Quality and Reliability

As with all Texas Instruments components, the SN74AUC245GQNR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, reliability, and longevity in the field. For technical support and detailed specifications, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0030 $50.0750
61+ $1.6435 $100.2535
95+ $1.5922 $151.2590
130+ $1.5408 $200.3040
168+ $1.4895 $250.2360
225+ $1.3354 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess